Microchip Technology, Inc. Memory SST39VF3202B-70-4C-B3KE

Description
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA
Request a Quote Datasheet
Description
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF3202B-70-4C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA

FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA

Buy Now Datasheet
Memory - Flash - SST39VF3202B-70-4C-B3KE - 763442-SST39VF3202B-70-4C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF3202B-70-4C-B3KE
763442-SST39VF3202B-70-4C-B3KE
Memory - Flash - SST39VF3202B-70-4C-B3KE 763442-SST39VF3202B-70-4C-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 763442-SST39VF3202B- 70-4C-B3KE Series: SST39 MPF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: SST39VF3202B Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Alternative Parts (Cross-Reference): S29AL032D90BFI040; S29PL032J60BAI12-E1; S29AL032D90BFI020; ; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 763442-SST39VF3202B-70-4C-B3KE
Series: SST39 MPF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Family Name: SST39VF3202B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Alternative Parts (Cross-Reference): S29AL032D90BFI040; S29PL032J60BAI12-E1; S29AL032D90BFI020; ;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF3202B-70-4C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF3202B-70-4C-B3KE
Memory IC and Storage Component 774-SST39VF3202B-70-4C-B3KE
IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: SST39VF3202B-70-4C-B 3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3202B-70- 4C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: SST39VF3202B-70-4C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3202B-70-4C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF3202B-70-4C-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF3202B-70-4C-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39VF3202B-70-4C-B3KE
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
FLASH Memory IC 32Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 32Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF3202B-70-4C-B3KE-ND 763442-SST39VF3202B-70-4C-B3KE 774-SST39VF3202B-70-4C-B3KE SST39VF3202B-70-4C-B3KE SST39VF3202B-70-4C-B3KE SST39VF3202B-70-4C-B3KE
Product Name Memory Memory - Flash - SST39VF3202B-70-4C-B3KE Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 48-TFBGA BGA BGA; 48-TFBGA
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.7 0degC ~ 70degC (TA) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL116K0XMFA040 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 27C128-12MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers