Microchip Technology, Inc. Memory SST39VF6401B-70-4C-EKE

Description
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF6401B-70-4C-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - Flash - SST39VF6401B-70-4C-EKE - 087883-SST39VF6401B-70-4C-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF6401B-70-4C-EKE
087883-SST39VF6401B-70-4C-EKE
Memory - Flash - SST39VF6401B-70-4C-EKE 087883-SST39VF6401B-70-4C-EKE
Manufacturer: Microchip Technology Win Source Part Number: 087883-SST39VF6401B- 70-4C-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (4M x 16) Access Time: 70ns Family Name: SST39VF6401B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL064M11TFIR72; S29GL064M11TBIR70; S29GL064M11TFIR63; Introduction Date: May 17, 2002 ECCN: 3A991.b.1.a Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 087883-SST39VF6401B-70-4C-EKE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Family Name: SST39VF6401B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL064M11TFIR72; S29GL064M11TBIR70; S29GL064M11TFIR63;
Introduction Date: May 17, 2002
ECCN: 3A991.b.1.a
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF6401B-70-4C-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF6401B-70-4C-EKE
Memory IC and Storage Component 774-SST39VF6401B-70-4C-EKE
IC FLASH 64MBIT PARALLEL 48TSOP Product overview: SST39VF6401B-70-4C-E KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF6401B-70- 4C-EKE can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TSOP Product overview: SST39VF6401B-70-4C-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF6401B-70-4C-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory, Flash, 64Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip - 92R4860 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 64Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip
92R4860
Memory, Flash, 64Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip 92R4860
MEMORY, FLASH, 64MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:64Mbit; Flash Memory Configuration:4M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:- RoHS Compliant: Yes

MEMORY, FLASH, 64MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:64Mbit; Flash Memory Configuration:4M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF6401B-70-4C-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF6401B-70-4C-EKE
Integrated Circuits (ICs) - Memory - Memory SST39VF6401B-70-4C-EKE
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site
FLASH Memory IC 64Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 64Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF6401B-70-4C-EKE-ND 087883-SST39VF6401B-70-4C-EKE 774-SST39VF6401B-70-4C-EKE 92R4860 SST39VF6401B-70-4C-EKE SST39VF6401B-70-4C-EKE SST39VF6401B-70-4C-EKE SST39VF6401B-70-4C-EKE
Product Name Memory Memory - Flash - SST39VF6401B-70-4C-EKE Memory IC and Storage Component Memory, Flash, 64Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" SOP; 48-TSOP TSOP 48-TFSOP (0.724", 18.40mm Width) 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL128SAGBHIA00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details