IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF802C-70-4I-EK
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 897784-SST39VF802C-7
Series: SST39 MPF™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TSOP
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: SST39VF802
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 8MBIT PARALLEL 48TSOP
FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
Flash Memory, 8MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF802C-70-4I-EKE | SST39VF802C-70-4I-EKE-ND | 897784-SST39VF802C-70-4I-EKE | SST39VF802C-70-4I-EKE | SST39VF802C-70-4I-EKE | SST39VF802C-70-4I-EKE | SST39VF802C-70-4I-EKE | 66T9328 |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - SST39VF802C-70-4I-EKE | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Flash Memory, 8Mbit, 70Ns, 48-Tsop; Flash Memory Type Microchip |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||||
| Endurance | 10000 Write/Erase Cycles | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 512 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |