Microchip Technology, Inc. Flash Memory Type Microchip SST39VF400A-70-4I-EKE.

Description
Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet
Description
Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory Type Microchip - 15AC0608 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory Type Microchip
15AC0608
Flash Memory Type Microchip 15AC0608
Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes

Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15AC0608
Product Name Flash Memory Type Microchip
Memory Category Flash
Data Rate 14 MHz
Access Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-25/SO277 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers