Microchip Technology, Inc. 16Mb 1.65-1.95V Parallel Flash SST39wf1601

Description
The SST39WF1601 is a 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) device manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and faster erase times compared with alternate approaches. These devices conform to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 1M x16 Single Voltage Read and Write Operations– 1.65-1.95V Superior Reliability Endurance: 100,000 Cycles (Typical) Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz) Active Current: 5 mA (typical) Standby Current: 5 µA (typical) Auto Low Power Mode: 5 µA (typical) Hardware Block-Protection/WP# Input Pin Top Block-Protection (top 32 KWord) for SST39WF1602 Bottom Block-Protection (bottom 32 KWord) for SST39WF1601 Flexible Erase Capabilities Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Chip-Erase Capability Erase-Suspend/Erase- Resume Capabilities Fast Program and Erase Times Block-Erase Time: 36 ms (typical) Word-Program Time: 28 µs (typical) Chip-Erase Time: 140 ms (typical) Sector-Erase Time: 36 ms (typical) Other Features Hardware Reset Pin (RST#) Latched Address and Data Fast Read Access Time – 70 ns Security-ID Feature Packages Available – 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (5mm x 6mm), 48-ball WFBGA (4mm x 6mm)
Datasheet
Description
The SST39WF1601 is a 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) device manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and faster erase times compared with alternate approaches. These devices conform to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 1M x16 Single Voltage Read and Write Operations– 1.65-1.95V Superior Reliability Endurance: 100,000 Cycles (Typical) Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz) Active Current: 5 mA (typical) Standby Current: 5 µA (typical) Auto Low Power Mode: 5 µA (typical) Hardware Block-Protection/WP# Input Pin Top Block-Protection (top 32 KWord) for SST39WF1602 Bottom Block-Protection (bottom 32 KWord) for SST39WF1601 Flexible Erase Capabilities Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Chip-Erase Capability Erase-Suspend/Erase- Resume Capabilities Fast Program and Erase Times Block-Erase Time: 36 ms (typical) Word-Program Time: 28 µs (typical) Chip-Erase Time: 140 ms (typical) Sector-Erase Time: 36 ms (typical) Other Features Hardware Reset Pin (RST#) Latched Address and Data Fast Read Access Time – 70 ns Security-ID Feature Packages Available – 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (5mm x 6mm), 48-ball WFBGA (4mm x 6mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Mb 1.65-1.95V Parallel Flash - SST39wf1601 - Microchip Technology, Inc.
Chandler, AZ, United States
16Mb 1.65-1.95V Parallel Flash
SST39wf1601
16Mb 1.65-1.95V Parallel Flash SST39wf1601
The SST39WF1601 is a 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) device manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and faster erase times compared with alternate approaches. These devices conform to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 1M x16 Single Voltage Read and Write Operations– 1.65-1.95V Superior Reliability Endurance: 100,000 Cycles (Typical) Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz) Active Current: 5 mA (typical) Standby Current: 5 µA (typical) Auto Low Power Mode: 5 µA (typical) Hardware Block-Protection/WP# Input Pin Top Block-Protection (top 32 KWord) for SST39WF1602 Bottom Block-Protection (bottom 32 KWord) for SST39WF1601 Flexible Erase Capabilities Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Chip-Erase Capability Erase-Suspend/Erase- Resume Capabilities Fast Program and Erase Times Block-Erase Time: 36 ms (typical) Word-Program Time: 28 µs (typical) Chip-Erase Time: 140 ms (typical) Sector-Erase Time: 36 ms (typical) Other Features Hardware Reset Pin (RST#) Latched Address and Data Fast Read Access Time – 70 ns Security-ID Feature Packages Available – 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (5mm x 6mm), 48-ball WFBGA (4mm x 6mm)

The SST39WF1601 is a 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) device manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and faster erase times compared with alternate approaches. These devices conform to JEDEC standard pin assignments for x16 memories.

Additional Features

  • Organized as 1M x16
  • Single Voltage Read and Write Operations– 1.65-1.95V
  • Superior Reliability
    • Endurance: 100,000 Cycles (Typical)
    • Greater than 100 years Data Retention
  • Low Power Consumption (typical values at 5 MHz)
    • Active Current: 5 mA (typical)
    • Standby Current: 5 µA (typical)
    • Auto Low Power Mode: 5 µA (typical)
  • Hardware Block-Protection/WP# Input Pin
    • Top Block-Protection (top 32 KWord) for SST39WF1602
    • Bottom Block-Protection (bottom 32 KWord) for SST39WF1601
  • Flexible Erase Capabilities
    • Sector-Erase Capability– Uniform 2 KWord sectors
    • Block-Erase Capability– Uniform 32 KWord blocks
    • Chip-Erase Capability
    • Erase-Suspend/Erase-Resume Capabilities
  • Fast Program and Erase Times
    • Block-Erase Time: 36 ms (typical)
    • Word-Program Time: 28 µs (typical)
    • Chip-Erase Time: 140 ms (typical)
    • Sector-Erase Time: 36 ms (typical)
  • Other Features
    • Hardware Reset Pin (RST#)
    • Latched Address and Data
    • Fast Read Access Time – 70 ns
    • Security-ID Feature
    • Packages Available – 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (5mm x 6mm), 48-ball WFBGA (4mm x 6mm)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST39wf1601
Product Name 16Mb 1.65-1.95V Parallel Flash
Memory Category Flash
Access Time 70 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details