IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1602-70-4I-EK
Manufacturer: Microchip Technology
Win Source Part Number: 1259916-SST39VF1602-
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.sst.com/
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: SST39VF1602
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:CFI; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:70ns RoHS Compliant: Yes
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF1602-70-4I-EKE | 1259916-SST39VF1602-70-4I-EKE | SST39VF1602-70-4I-EKE-ND | SST39VF1602-70-4I-EKE | SST39VF1602-70-4I-EKE | 92R4786 | SST39VF1602-70-4I-EKE |
| Product Name | Memory IC and Storage Component | Memory - Flash - SST39VF1602-70-4I-EKE | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Microchip | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Endurance | 10000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |