IC FLASH 16MBIT PARALLEL 48WFBGA Product overview: SST39WF1602-70-4I-MA
Manufacturer: Microchip Technology
Win Source Part Number: 1259965-SST39WF1602-
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-WFBGA (6x4)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.sst.com/
Write Cycle Time - Word, Page: 40μs
Memory Interface: Parallel
Manufacturer Package: 48-WFBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: SST39WF1602
Manufacturer Pack Quantity: 740
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 1.95V
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-WFBGA (6x4)
IC FLASH 16MBIT PARALLEL 48WFBGA
IC FLASH 16MBIT PARALLEL 48WFBGA
FLASH Memory IC 16Mbit Parallel 70 ns 48-WFBGA (6x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39WF1602-70-4I-MAQE | 1259965-SST39WF1602-70-4I-MAQE | SST39WF1602-70-4I-MAQE-ND | SST39WF1602-70-4I-MAQE | SST39WF1602-70-4I-MAQE | SST39WF1602-70-4I-MAQE |
| Product Name | Memory IC and Storage Component | Memory - Flash - SST39WF1602-70-4I-MAQE | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |