Microchip Technology, Inc. Memory SST39WF1601-90-4I-B3KE

Description
FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-TFBGA
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39WF1601-90-4I-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-TFBGA

FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254245-SST39WF1601-90-4I-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254245-SST39WF1601-90-4I-B3KE
Integrated Circuits (ICs) - Memory 1254245-SST39WF1601-90-4I-B3KE
Win Source Part Number: 1254245-SST39WF1601- 90-4I-B3KE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 480 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (1M x 16) Access Time: 90 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 40µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: SST39WF1601 Product Status: Obsolete

Win Source Part Number: 1254245-SST39WF1601-90-4I-B3KE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 90 ns
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 40µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: SST39WF1601
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39WF1601-90-4I-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF1601-90-4I-B3KE
Memory IC and Storage Component 774-SST39WF1601-90-4I-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1601-90-4I-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-90-4 I-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1601-90-4I-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-90-4I-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST39WF1601-90-4I-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site
FLASH Memory IC 16Mbit Parallel 90 ns 48-TFBGA

FLASH Memory IC 16Mbit Parallel 90 ns 48-TFBGA

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39WF1601-90-4I-B3KE-ND 1254245-SST39WF1601-90-4I-B3KE 774-SST39WF1601-90-4I-B3KE SST39WF1601-90-4I-B3KE SST39WF1601-90-4I-B3KE SST39WF1601-90-4I-B3KE
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-TFBGA BGA; Tray BGA BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 609368300A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers