Microchip Technology, Inc. Memory - RAM - WS512K8-35CM WS512K8-35CM

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104854-WS512K8-35CM Mounting: SMD (SMT) Categories: RAM Case / Package: Module Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104854-WS512K8-35CM Mounting: SMD (SMT) Categories: RAM Case / Package: Module Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - WS512K8-35CM - 1104854-WS512K8-35CM - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - WS512K8-35CM
1104854-WS512K8-35CM
Memory - RAM - WS512K8-35CM 1104854-WS512K8-35CM
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104854-WS512K8-35CM Mounting: SMD (SMT) Categories: RAM Case / Package: Module Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104854-WS512K8-35CM
Mounting: SMD (SMT)
Categories: RAM
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
5V DIP Memory IC and Storage Component - 774-WS512K8-35CM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V DIP Memory IC and Storage Component
774-WS512K8-35CM
5V DIP Memory IC and Storage Component 774-WS512K8-35CM
512K X 8 SRAM Module, 5V, 35NS, 32 DIP, Mil-screened Product overview: WS512K8-35CM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K8-35CM can be used for catalog matching and distributor lookup.

512K X 8 SRAM Module, 5V, 35NS, 32 DIP, Mil-screened Product overview: WS512K8-35CM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K8-35CM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1104854-WS512K8-35CM 774-WS512K8-35CM
Product Name Memory - RAM - WS512K8-35CM 5V DIP Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 64 kbits
View Details
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - CY14B256L-SZ45XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details