IC FLASH 4MBIT SPI 40MHZ 8SOIC
IC FLASH 4MBIT SPI 40MHZ 8SOIC
FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | USBF4100-I/SNVAO | USBF4100-I/SNVAO | USBF4100-I/SNVAO |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Data Rate | 40 MHz | ||
| Cycle Time | 5.00E6 ns |