Microchip Technology, Inc. Memory SST39VF1682-70-4C-B3KE

Description
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF1682-70-4C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA

FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF1682-70-4C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF1682-70-4C-B3KE
Memory IC and Storage Component 774-SST39VF1682-70-4C-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39VF1682-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1682-70-4 C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39VF1682-70-4C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1682-70-4C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254278-SST39VF1682-70-4C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254278-SST39VF1682-70-4C-B3KE
Integrated Circuits (ICs) - Memory 1254278-SST39VF1682-70-4C-B3KE
Win Source Part Number: 1254278-SST39VF1682- 70-4C-B3KE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 480 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39VF1682

Win Source Part Number: 1254278-SST39VF1682-70-4C-B3KE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39VF1682

Buy Now Datasheet
FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF1682-70-4C-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF1682-70-4C-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39VF1682-70-4C-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF1682-70-4C-B3KE-ND 774-SST39VF1682-70-4C-B3KE 1254278-SST39VF1682-70-4C-B3KE SST39VF1682-70-4C-B3KE SST39VF1682-70-4C-B3KE SST39VF1682-70-4C-B3KE
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-EAN62691701 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
View Details
3 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details