FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA
IC FLASH 64MBIT PARALLEL 48TFBGA
FLASH Memory IC 64Mbit Parallel 70 ns 48-TFBGA
IC FLASH 64MBIT PARALLEL 48TFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST39VF6402B-70-4I-B1KE-T-ND | SST39VF6402B-70-4I-B1KE-T | SST39VF6402B-70-4I-B1KE-T | SST39VF6402B-70-4I-B1KE-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA |