Microchip Technology, Inc. Memory - Flash - SST49LF008A-33-4C-EIE-T SST49LF008A-33-4C-EIE-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 212161-SST49LF008A-3 3-4C-EIE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 212161-SST49LF008A-3 3-4C-EIE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST49LF008A-33-4C-EIE-T - 212161-SST49LF008A-33-4C-EIE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF008A-33-4C-EIE-T
212161-SST49LF008A-33-4C-EIE-T
Memory - Flash - SST49LF008A-33-4C-EIE-T 212161-SST49LF008A-33-4C-EIE-T
Manufacturer: Microchip Technology Win Source Part Number: 212161-SST49LF008A-3 3-4C-EIE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212161-SST49LF008A-33-4C-EIE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 40-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF008A-33-4C-EIE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF008A-33-4C-EIE-T
33MHZ Memory IC and Storage Component 774-SST49LF008A-33-4C-EIE-T
IC FLASH 8MBIT PAR 33MHZ 40TSOP Product overview: SST49LF008A-33-4C-EI E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4 C-EIE-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 40TSOP Product overview: SST49LF008A-33-4C-EIE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4C-EIE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST49LF008A-33-4C-EIE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 40-TSOP

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 40-TSOP

Buy Now Datasheet
IC FLASH 8MBIT PAR 33MHZ 40TSOP

IC FLASH 8MBIT PAR 33MHZ 40TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST49LF008A-33-4C-EIE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF008A-33-4C-EIE-T
Integrated Circuits (ICs) - Memory - Memory SST49LF008A-33-4C-EIE-T
IC FLASH 8MBIT PAR 33MHZ 40TSOP

IC FLASH 8MBIT PAR 33MHZ 40TSOP

Supplier's Site
IC FLASH 8MBIT PARALLEL 40TSOP

IC FLASH 8MBIT PARALLEL 40TSOP

Supplier's Site Datasheet
FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 40-TSOP

FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 40-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 212161-SST49LF008A-33-4C-EIE-T 774-SST49LF008A-33-4C-EIE-T SST49LF008A-33-4C-EIE-TTR-ND SST49LF008A-33-4C-EIE-T SST49LF008A-33-4C-EIE-T SST49LF008A-33-4C-EIE-T SST49LF008A-33-4C-EIE-T
Product Name Memory - Flash - SST49LF008A-33-4C-EIE-T 33MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type SOP; 40-TSOP Tape & Reel (TR) "40-TFSOP (0.724"", 18.40mm Width)" 40-TFSOP (0.724", 18.40mm Width) 40-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 3 V ~ 3.6 V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 6116LA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers