Microchip Technology, Inc. Memory - Flash - SST39VF802C-70-4C-EKE SST39VF802C-70-4C-EKE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1259961-SST39VF802C- 70-4C-EKE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: SST39VF802C Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1259961-SST39VF802C- 70-4C-EKE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: SST39VF802C Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST39VF802C-70-4C-EKE is an 8 Mbit (512K x 16) Multi-Purpose Flash Plus memory device manufactured using SST's SuperFlash technology. It operates with a single voltage supply of 2.7-3.6V and is designed for high reliability, featuring an endurance of 100,000 write cycles and data retention exceeding 100 years. The device supports fast read access times of 70 ns and has a typical word program time of 7 µs. It includes capabilities for sector and block erase, as well as chip erase, with typical sector erase times of 18 ms. The memory is available in various package options, including a 48-lead TSOP, and is compliant with JEDEC standards for x16 memories. The SST39VF802C-70-4C-EKE is suitable for applications requiring efficient data storage and low power consumption, making it a viable choice for engineers looking for reliable flash memory solutions.

Datasheet Summary
Powered by GS/AI

The SST39VF802C-70-4C-EKE is an 8 Mbit (512K x 16) Multi-Purpose Flash Plus memory device manufactured using SST's SuperFlash technology. It operates with a single voltage supply of 2.7-3.6V and is designed for high reliability, featuring an endurance of 100,000 write cycles and data retention exceeding 100 years. The device supports fast read access times of 70 ns and has a typical word program time of 7 µs. It includes capabilities for sector and block erase, as well as chip erase, with typical sector erase times of 18 ms. The memory is available in various package options, including a 48-lead TSOP, and is compliant with JEDEC standards for x16 memories. The SST39VF802C-70-4C-EKE is suitable for applications requiring efficient data storage and low power consumption, making it a viable choice for engineers looking for reliable flash memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39VF802C-70-4C-EKE - 1259961-SST39VF802C-70-4C-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF802C-70-4C-EKE
1259961-SST39VF802C-70-4C-EKE
Memory - Flash - SST39VF802C-70-4C-EKE 1259961-SST39VF802C-70-4C-EKE
Manufacturer: Microchip Technology Win Source Part Number: 1259961-SST39VF802C- 70-4C-EKE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: SST39VF802C Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1259961-SST39VF802C-70-4C-EKE
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Manufacturer Homepage: www.sst.com/
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: SST39VF802C
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-SST39VF802C-70-4C-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF802C-70-4C-EKE
Memory IC and Storage Component 774-SST39VF802C-70-4C-EKE
IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF802C-70-4C-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF802C-70-4 C-EKE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF802C-70-4C-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF802C-70-4C-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39VF802C-70-4C-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Flash Memory, 8Mbit, 70Ns, 48-Tsop; Flash Memory Type Microchip - 66T9322 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 70Ns, 48-Tsop; Flash Memory Type Microchip
66T9322
Flash Memory, 8Mbit, 70Ns, 48-Tsop; Flash Memory Type Microchip 66T9322
Flash Memory, 8MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

Flash Memory, 8MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF802C-70-4C-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF802C-70-4C-EKE
Integrated Circuits (ICs) - Memory - Memory SST39VF802C-70-4C-EKE
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1259961-SST39VF802C-70-4C-EKE 774-SST39VF802C-70-4C-EKE SST39VF802C-70-4C-EKE-ND SST39VF802C-70-4C-EKE SST39VF802C-70-4C-EKE 66T9322 SST39VF802C-70-4C-EKE
Product Name Memory - Flash - SST39VF802C-70-4C-EKE Memory IC and Storage Component Memory Memory Memory Flash Memory, 8Mbit, 70Ns, 48-Tsop; Flash Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Flash Flash Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 10000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers