Microchip Technology, Inc. 33MHZ Memory IC and Storage Component SST49LF016C-33-4C-NHE-T

Description
IC FLASH 16MBIT PAR 33MHZ 32PLCC Product overview: SST49LF016C-33-4C-NH E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4 C-NHE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT PAR 33MHZ 32PLCC Product overview: SST49LF016C-33-4C-NH E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4 C-NHE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33MHZ Memory IC and Storage Component - 774-SST49LF016C-33-4C-NHE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF016C-33-4C-NHE-T
33MHZ Memory IC and Storage Component 774-SST49LF016C-33-4C-NHE-T
IC FLASH 16MBIT PAR 33MHZ 32PLCC Product overview: SST49LF016C-33-4C-NH E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4 C-NHE-T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 33MHZ 32PLCC Product overview: SST49LF016C-33-4C-NHE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4C-NHE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST49LF016C-33-4C-NHE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-PLCC (11.43x13.97)

FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - Flash - SST49LF016C-33-4C-NHE-T - 066123-SST49LF016C-33-4C-NHE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF016C-33-4C-NHE-T
066123-SST49LF016C-33-4C-NHE-T
Memory - Flash - SST49LF016C-33-4C-NHE-T 066123-SST49LF016C-33-4C-NHE-T
Manufacturer: Microchip Technology Win Source Part Number: 066123-SST49LF016C-3 3-4C-NHE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 066123-SST49LF016C-33-4C-NHE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory SST49LF016C-33-4C-NHE-T
IC FLASH 16MBIT PARALLEL 32PLCC

IC FLASH 16MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 16MBIT PARALLEL 32PLCC

IC FLASH 16MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 33 MHz 32-PLCC (11.43x13.97)

FLASH Memory IC 16Mbit Parallel 33 MHz 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 32PLCC

IC FLASH 16MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST49LF016C-33-4C-NHE-T SST49LF016C-33-4C-NHE-T-ND 066123-SST49LF016C-33-4C-NHE-T SST49LF016C-33-4C-NHE-T SST49LF016C-33-4C-NHE-T SST49LF016C-33-4C-NHE-T SST49LF016C-33-4C-NHE-T
Product Name 33MHZ Memory IC and Storage Component Memory Memory - Flash - SST49LF016C-33-4C-NHE-T Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Cycle Time 10000 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type Tape & Reel (TR) 32-LCC (J-Lead) PLCC; 32-PLCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details