The SST39VF801C-70-4I-EK
Win Source Part Number: 1029040-SST39VF801C-
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
Alternative Parts (Cross-Reference): M29W800DT70N6E; M29W800DB70N6F; M29W800FB70N3F; SST39LF800A-55-4C-EK
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST39VF801C704IEKE
Base Product Number: SST39VF801
IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF801C-70-4I-EK
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP
Flash Memory, 8MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes
IC FLASH 8MBIT PARALLEL 48TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1029040-SST39VF801C-70-4I-EKE | 774-SST39VF801C-70-4I-EKE | SST39VF801C-70-4I-EKE-ND | 66T9316 | SST39VF801C-70-4I-EKE | SST39VF801C-70-4I-EKE | SST39VF801C-70-4I-EKE |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Flash Memory, 8Mbit, 70Ns, 48-Tsop; Flash Memory Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Cycle Time | 10000 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 2.7V ~ 3.6V |