Microchip Technology, Inc. Memory SST39VF400A-70-4I-EKE

Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF400A-70-4I-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - Flash - SST39VF400A-70-4I-EKE - 037274-SST39VF400A-70-4I-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF400A-70-4I-EKE
037274-SST39VF400A-70-4I-EKE
Memory - Flash - SST39VF400A-70-4I-EKE 037274-SST39VF400A-70-4I-EKE
Manufacturer: Microchip Technology Win Source Part Number: 037274-SST39VF400A-7 0-4I-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 70ns Family Name: SST39VF400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29AL004D55TFNR10; S29AL004D55TFIR11; S29AL004D55TFNR13; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037274-SST39VF400A-70-4I-EKE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256K x 16)
Access Time: 70ns
Family Name: SST39VF400A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29AL004D55TFNR10; S29AL004D55TFIR11; S29AL004D55TFNR13;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF400A-70-4I-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF400A-70-4I-EKE
Memory IC and Storage Component 774-SST39VF400A-70-4I-EKE
IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39VF400A-70-4I-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4 I-EKE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39VF400A-70-4I-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4I-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF400A-70-4I-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF400A-70-4I-EKE
Integrated Circuits (ICs) - Memory - Memory SST39VF400A-70-4I-EKE
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site
Flash Memory, 4 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip - 92R4848 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip
92R4848
Flash Memory, 4 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip 92R4848
FLASH MEMORY, 4 MBIT, 70 NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:14MHz RoHS Compliant: Yes

FLASH MEMORY, 4 MBIT, 70 NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:14MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH Memory IC 4Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 4Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF400A-70-4I-EKE-ND 037274-SST39VF400A-70-4I-EKE 774-SST39VF400A-70-4I-EKE SST39VF400A-70-4I-EKE 92R4848 SST39VF400A-70-4I-EKE SST39VF400A-70-4I-EKE
Product Name Memory Memory - Flash - SST39VF400A-70-4I-EKE Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Flash Memory, 4 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" SOP; 48-TSOP Tray TSOP 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL01GS-11TFV013 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details