Microchip Technology, Inc. Memory SST49LF080A-33-4C-WHE

Description
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST49LF080A-33-4C-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-TSOP

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-TSOP

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF080A-33-4C-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF080A-33-4C-WHE
33MHZ Memory IC and Storage Component 774-SST49LF080A-33-4C-WHE
IC FLASH 8MBIT PAR 33MHZ 32TSOP Product overview: SST49LF080A-33-4C-WH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF080A-33-4 C-WHE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 32TSOP Product overview: SST49LF080A-33-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF080A-33-4C-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST49LF080A-33-4C-WHE - 030943-SST49LF080A-33-4C-WHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF080A-33-4C-WHE
030943-SST49LF080A-33-4C-WHE
Memory - Flash - SST49LF080A-33-4C-WHE 030943-SST49LF080A-33-4C-WHE
Manufacturer: Microchip Technology Win Source Part Number: 030943-SST49LF080A-3 3-4C-WHE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 030943-SST49LF080A-33-4C-WHE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST49LF080A-33-4C-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF080A-33-4C-WHE
Integrated Circuits (ICs) - Memory - Memory SST49LF080A-33-4C-WHE
IC FLASH 8MBIT PAR 33MHZ 32TSOP

IC FLASH 8MBIT PAR 33MHZ 32TSOP

Supplier's Site
IC FLASH 8MBIT PARALLEL 32TSOP

IC FLASH 8MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-TSOP

FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-TSOP

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 32TSOP

IC FLASH 8MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST49LF080A-33-4C-WHE-ND 774-SST49LF080A-33-4C-WHE 030943-SST49LF080A-33-4C-WHE SST49LF080A-33-4C-WHE SST49LF080A-33-4C-WHE SST49LF080A-33-4C-WHE SST49LF080A-33-4C-WHE
Product Name Memory 33MHZ Memory IC and Storage Component Memory - Flash - SST49LF080A-33-4C-WHE Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" Tray SOP; 32-TSOP 32-TFSOP (0.488\", 12.40mm Width) 32-TFSOP (0.488", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL164K0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details