IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1602-70-4C-EK
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 042879-SST39VF1602-7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF1602-70-4C-EKE | SST39VF1602-70-4C-EKE-ND | 042879-SST39VF1602-70-4C-EKE | SST39VF1602-70-4C-EKE | SST39VF1602-70-4C-EKE | SST39VF1602-70-4C-EKE |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - SST39VF1602-70-4C-EKE | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 10000 ns | 70 ns | ||||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |