IC FLASH 16MBIT PARALLEL 48WFBGA Product overview: SST39WF1601-70-4I-MA
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-WFBGA (6x4)
Manufacturer: Microchip Technology
Win Source Part Number: 935132-SST39WF1601-7
Series: SST39 MPF™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-WFBGA (6x4)
Package: 48-WFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SST39WF1601
Categories: Integrated Circuits (ICs)
Case / Package: 48-WFBGA (6x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 16MBIT PARALLEL 48WFBGA
IC FLASH 16MBIT PARALLEL 48WFBGA
FLASH Memory IC 16Mbit Parallel 70 ns 48-WFBGA (6x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39WF1601-70-4I-MAQE-T | SST39WF1601-70-4I-MAQE-T-ND | 935132-SST39WF1601-70-4I-MAQE-T | SST39WF1601-70-4I-MAQE-T | SST39WF1601-70-4I-MAQE-T | SST39WF1601-70-4I-MAQE-T |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - SST39WF1601-70-4I-MAQE-T | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | |||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |