Microchip Technology, Inc. Flash Memory Type Microchip SST39VF1601C-70-4C-EKE.

Description
Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes
Description
Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory Type Microchip - 15AC0606 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory Type Microchip
15AC0606
Flash Memory Type Microchip 15AC0606
Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes

Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15AC0606
Product Name Flash Memory Type Microchip
Memory Category Flash
Data Rate 5 MHz
Access Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - MD28F020-12/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details