Microchip Technology, Inc. Memory - Flash - SST39VF6401B-70-4C-B1KE SST39VF6401B-70-4C-B1KE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1102416-SST39VF6401B -70-4C-B1KE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1102416-SST39VF6401B -70-4C-B1KE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39VF6401B-70-4C-B1KE - 1102416-SST39VF6401B-70-4C-B1KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF6401B-70-4C-B1KE
1102416-SST39VF6401B-70-4C-B1KE
Memory - Flash - SST39VF6401B-70-4C-B1KE 1102416-SST39VF6401B-70-4C-B1KE
Manufacturer: Microchip Technology Win Source Part Number: 1102416-SST39VF6401B -70-4C-B1KE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (4M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1102416-SST39VF6401B-70-4C-B1KE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TFBGA
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST39VF6401B-70-4C-B1KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA

FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF6401B-70-4C-B1KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF6401B-70-4C-B1KE
Memory IC and Storage Component 774-SST39VF6401B-70-4C-B1KE
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST39VF6401B-70-4C-B 1KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF6401B-70- 4C-B1KE can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST39VF6401B-70-4C-B1KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF6401B-70-4C-B1KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 64Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 64Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF6401B-70-4C-B1KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF6401B-70-4C-B1KE
Integrated Circuits (ICs) - Memory - Memory SST39VF6401B-70-4C-B1KE
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1102416-SST39VF6401B-70-4C-B1KE SST39VF6401B-70-4C-B1KE-ND 774-SST39VF6401B-70-4C-B1KE SST39VF6401B-70-4C-B1KE SST39VF6401B-70-4C-B1KE SST39VF6401B-70-4C-B1KE SST39VF6401B-70-4C-B1KE
Product Name Memory - Flash - SST39VF6401B-70-4C-B1KE Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 48-TFBGA 48-TFBGA BGA; Tray BGA; 48-TFBGA 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 593995-003-38 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA35SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details