Microchip Technology, Inc. Memory SST39VF400A-70-4I-M1QE-T

Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF400A-70-4I-M1QE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-WFBGA (6x4)

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-WFBGA (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1096369-SST39VF400A-70-4I-M1QE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1096369-SST39VF400A-70-4I-M1QE-T
Integrated Circuits (ICs) - Memory 1096369-SST39VF400A-70-4I-M1QE-T
Win Source Part Number: 1096369-SST39VF400A- 70-4I-M1QE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39VF400A Product Status: Obsolete

Win Source Part Number: 1096369-SST39VF400A-70-4I-M1QE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-WFBGA
Supplier Device Package: 48-WFBGA (6x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39VF400A
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF400A-70-4I-M1QE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF400A-70-4I-M1QE-T
Memory IC and Storage Component 774-SST39VF400A-70-4I-M1QE-T
IC FLASH 4MBIT PARALLEL 48WFBGA Product overview: SST39VF400A-70-4I-M1 QE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4 I-M1QE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48WFBGA Product overview: SST39VF400A-70-4I-M1QE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4I-M1QE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 48WFBGA

IC FLASH 4MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet
FLASH Memory IC 4Mbit Parallel 70 ns 48-WFBGA (6x4)

FLASH Memory IC 4Mbit Parallel 70 ns 48-WFBGA (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF400A-70-4I-M1QE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF400A-70-4I-M1QE-T
Integrated Circuits (ICs) - Memory - Memory SST39VF400A-70-4I-M1QE-T
IC FLASH 4MBIT PARALLEL 48WFBGA

IC FLASH 4MBIT PARALLEL 48WFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF400A-70-4I-M1QE-T-ND 1096369-SST39VF400A-70-4I-M1QE-T 774-SST39VF400A-70-4I-M1QE-T SST39VF400A-70-4I-M1QE-T SST39VF400A-70-4I-M1QE-T SST39VF400A-70-4I-M1QE-T
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 48-WFBGA BGA; Tape & Reel (TR) BGA; 48-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers