FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-WFBGA (6x4)
IC FLASH 8MBIT PARALLEL 48WFBGA
FLASH Memory IC 8Mbit Parallel 70 ns 48-WFBGA (6x4)
IC FLASH 8MBIT PARALLEL 48WFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST39VF800A-70-4C-MAQE-T-ND | SST39VF800A-70-4C-MAQE-T | SST39VF800A-70-4C-MAQE-T | SST39VF800A-70-4C-MAQE-T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | 48-WFBGA | BGA; 48-WFBGA |