Microchip Technology, Inc. Memory SST39WF400A-90-4C-M1QE

Description
FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-WFBGA (6x4)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-WFBGA (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39WF400A-90-4C-M1QE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-WFBGA (6x4)

FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-WFBGA (6x4)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39WF400A-90-4C-M1QE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF400A-90-4C-M1QE
Memory IC and Storage Component 774-SST39WF400A-90-4C-M1QE
IC FLASH 4MBIT PARALLEL 48WFBGA Product overview: SST39WF400A-90-4C-M1 QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4 C-M1QE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48WFBGA Product overview: SST39WF400A-90-4C-M1QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4C-M1QE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39WF400A-90-4C-M1QE - 212159-SST39WF400A-90-4C-M1QE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39WF400A-90-4C-M1QE
212159-SST39WF400A-90-4C-M1QE
Memory - Flash - SST39WF400A-90-4C-M1QE 212159-SST39WF400A-90-4C-M1QE
Manufacturer: Microchip Technology Win Source Part Number: 212159-SST39WF400A-9 0-4C-M1QE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-WFBGA (6x4) Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212159-SST39WF400A-90-4C-M1QE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-WFBGA (6x4)
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48WFBGA

IC FLASH 4MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST39WF400A-90-4C-M1QE
IC FLASH 4MBIT PARALLEL 48WFBGA

IC FLASH 4MBIT PARALLEL 48WFBGA

Supplier's Site
FLASH Memory IC 4Mbit Parallel 90 ns 48-WFBGA (6x4)

FLASH Memory IC 4Mbit Parallel 90 ns 48-WFBGA (6x4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39WF400A-90-4C-M1QE-ND 774-SST39WF400A-90-4C-M1QE 212159-SST39WF400A-90-4C-M1QE SST39WF400A-90-4C-M1QE SST39WF400A-90-4C-M1QE SST39WF400A-90-4C-M1QE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39WF400A-90-4C-M1QE Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 48-WFBGA BGA; Tray BGA; 48-WFBGA (6x4) BGA BGA; 48-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S03ALM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
4 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details