Microchip Technology, Inc. Integrated Circuits(ICs) SST39WF800A-90-4C-B3KW

Description
Manufacturer: Microchip Technology Win Source Part Number: 193614-SST39WF800A-9 0-4C-B3KW Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 193614-SST39WF800A-9 0-4C-B3KW Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 193614-SST39WF800A-90-4C-B3KW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193614-SST39WF800A-90-4C-B3KW
Integrated Circuits(ICs) 193614-SST39WF800A-90-4C-B3KW
Manufacturer: Microchip Technology Win Source Part Number: 193614-SST39WF800A-9 0-4C-B3KW Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 193614-SST39WF800A-90-4C-B3KW
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-SST39WF800A-90-4C-B3KW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF800A-90-4C-B3KW
Memory IC and Storage Component 774-SST39WF800A-90-4C-B3KW
IC FLASH Product overview: SST39WF800A-90-4C-B3 KW from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF800A-90-4 C-B3KW can be used for catalog matching and distributor lookup.

IC FLASH Product overview: SST39WF800A-90-4C-B3KW from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF800A-90-4C-B3KW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 193614-SST39WF800A-90-4C-B3KW 774-SST39WF800A-90-4C-B3KW
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 128Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL127SABBHVC03 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type BGA; Tape & Reel (TR)
View Details
3 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details