Microchip Technology, Inc. Memory SST39VF200A-70-4I-EKE

Description
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF200A-70-4I-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF200A-70-4I-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF200A-70-4I-EKE
Memory IC and Storage Component 774-SST39VF200A-70-4I-EKE
IC FLASH 2MBIT PARALLEL 48TSOP Product overview: SST39VF200A-70-4I-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4 I-EKE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 48TSOP Product overview: SST39VF200A-70-4I-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4I-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory - 2648853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648853
Flash Memory 2648853
2.7V to 3.6V 2Mbit Multi-Purpose Flash

2.7V to 3.6V 2Mbit Multi-Purpose Flash

Supplier's Site
Flash Memory - 2648852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648852
Flash Memory 2648852
2.7V to 3.6V 2Mbit Multi-Purpose Flash

2.7V to 3.6V 2Mbit Multi-Purpose Flash

Supplier's Site
Flash Memory - 2648853P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648853P
Flash Memory 2648853P
2.7V to 3.6V 2Mbit Multi-Purpose Flash

2.7V to 3.6V 2Mbit Multi-Purpose Flash

Supplier's Site
Memory - Flash - SST39VF200A-70-4I-EKE - 066113-SST39VF200A-70-4I-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF200A-70-4I-EKE
066113-SST39VF200A-70-4I-EKE
Memory - Flash - SST39VF200A-70-4I-EKE 066113-SST39VF200A-70-4I-EKE
Manufacturer: Microchip Technology Win Source Part Number: 066113-SST39VF200A-7 0-4I-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (128K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 066113-SST39VF200A-70-4I-EKE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (128K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FLASH Memory IC 2Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 2Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 48TSOP

IC FLASH 2MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
IC FLASH 2MBIT PARALLEL 48TSOP

IC FLASH 2MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF200A-70-4I-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF200A-70-4I-EKE
Integrated Circuits (ICs) - Memory - Memory SST39VF200A-70-4I-EKE
IC FLASH 2MBIT PARALLEL 48TSOP

IC FLASH 2MBIT PARALLEL 48TSOP

Supplier's Site
Memory, Flash, 2Mbit, Parl, 48Tsop; Flash Memory Type Microchip - 84R7604 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 2Mbit, Parl, 48Tsop; Flash Memory Type Microchip
84R7604
Memory, Flash, 2Mbit, Parl, 48Tsop; Flash Memory Type Microchip 84R7604
MEMORY, FLASH, 2MBIT, PARL, 48TSOP; Flash Memory Type:Parallel NOR; Memory Size:2Mbit; Flash Memory Configuration:128K x 16bit; IC Interface Type:CFI; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:70ns; RoHS Compliant: Yes

MEMORY, FLASH, 2MBIT, PARL, 48TSOP; Flash Memory Type:Parallel NOR; Memory Size:2Mbit; Flash Memory Configuration:128K x 16bit; IC Interface Type:CFI; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:70ns; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF200A-70-4I-EKE-ND 774-SST39VF200A-70-4I-EKE 2648853 066113-SST39VF200A-70-4I-EKE SST39VF200A-70-4I-EKE SST39VF200A-70-4I-EKE SST39VF200A-70-4I-EKE SST39VF200A-70-4I-EKE 84R7604
Product Name Memory Memory IC and Storage Component Flash Memory Memory - Flash - SST39VF200A-70-4I-EKE Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory, Flash, 2Mbit, Parl, 48Tsop; Flash Memory Type Microchip
Memory Category Flash Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 16000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" TSOP SOP; 48-TSOP 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width) TSOP
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 448-S25FL064LABBHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
7 suppliers
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details