Microchip Technology, Inc. Memory - Flash - SST39VF3202C-70-4I-B3KE SST39VF3202C-70-4I-B3KE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1259932-SST39VF3202C -70-4I-B3KE Series: SST39 MPF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: SST39VF3202C Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.microchip.com Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Alternative Parts (Cross-Reference): S29AL032D90BFI032; S29AL032D90BFI000; S29AL032D90BFI002; ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1259932-SST39VF3202C -70-4I-B3KE Series: SST39 MPF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: SST39VF3202C Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.microchip.com Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Alternative Parts (Cross-Reference): S29AL032D90BFI032; S29AL032D90BFI000; S29AL032D90BFI002; ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39VF3202C-70-4I-B3KE - 1259932-SST39VF3202C-70-4I-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF3202C-70-4I-B3KE
1259932-SST39VF3202C-70-4I-B3KE
Memory - Flash - SST39VF3202C-70-4I-B3KE 1259932-SST39VF3202C-70-4I-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 1259932-SST39VF3202C -70-4I-B3KE Series: SST39 MPF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: SST39VF3202C Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.microchip.com Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Alternative Parts (Cross-Reference): S29AL032D90BFI032; S29AL032D90BFI000; S29AL032D90BFI002; ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1259932-SST39VF3202C-70-4I-B3KE
Series: SST39 MPF
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Family Name: SST39VF3202C
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA (6x8)
Alternative Parts (Cross-Reference): S29AL032D90BFI032; S29AL032D90BFI000; S29AL032D90BFI002;
ECCN: 3A991.b.1.a
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - SST39VF3202C-70-4I-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF3202C-70-4I-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF3202C-70-4I-B3KE
Memory IC and Storage Component 774-SST39VF3202C-70-4I-B3KE
IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: SST39VF3202C-70-4I-B 3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3202C-70- 4I-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: SST39VF3202C-70-4I-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3202C-70-4I-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF3202C-70-4I-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF3202C-70-4I-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39VF3202C-70-4I-B3KE
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site
FLASH Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1259932-SST39VF3202C-70-4I-B3KE SST39VF3202C-70-4I-B3KE-ND 774-SST39VF3202C-70-4I-B3KE SST39VF3202C-70-4I-B3KE SST39VF3202C-70-4I-B3KE SST39VF3202C-70-4I-B3KE
Product Name Memory - Flash - SST39VF3202C-70-4I-B3KE Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 10000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 2.7 Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL032P0XNFI011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Memory - 5962-8670302FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 35 ns
Density 0 kbits
View Details