The USB2534I-1080AENTR is a USB 2.0 Hi-Speed 4-port hub controller in a 36-pin SQFN package measuring 6x6mm, designed for applications including embedded systems, docking stations, and multimedia peripherals. It supports USB-IF Battery Charger revision 1.2 on all ports, including Apple device charging, and operates across an industrial temperature range of -40°C to 85°C. The device features FlexConnect, USB Link Power Management, programmable PHYBoost and VariSense, built-in voltage regulators, a 24MHz crystal driver, on-chip power-on reset, and per-port power control with battery charging enabled by default. The package is RoHS compliant and footprint compatible with the USB2514B.
IC USB 2.0 HUB CTLR 4PORT 36SQFN Product overview: USB2534I-1080AENTR from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-USB2534I-1080AEN
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-USB2534I-1080AENTR |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 60 MB/Sec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) |