Microchip Technology, Inc. Memory SST39WF1602-70-4I-B3KE

Description
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39WF1602-70-4I-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA

FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA

Buy Now Datasheet
Memory - Flash - SST39WF1602-70-4I-B3KE - 1259964-SST39WF1602-70-4I-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39WF1602-70-4I-B3KE
1259964-SST39WF1602-70-4I-B3KE
Memory - Flash - SST39WF1602-70-4I-B3KE 1259964-SST39WF1602-70-4I-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 1259964-SST39WF1602- 70-4I-B3KE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TFBGA Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Write Cycle Time - Word, Page: 40μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: SST39WF1602 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V

Manufacturer: Microchip Technology
Win Source Part Number: 1259964-SST39WF1602-70-4I-B3KE
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-TFBGA
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.sst.com/
Write Cycle Time - Word, Page: 40μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: SST39WF1602
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 1.95V

Buy Now
Memory IC and Storage Component - 774-SST39WF1602-70-4I-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF1602-70-4I-B3KE
Memory IC and Storage Component 774-SST39WF1602-70-4I-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1602-70-4I-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1602-70-4 I-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1602-70-4I-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1602-70-4I-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39WF1602-70-4I-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39WF1602-70-4I-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39WF1602-70-4I-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39WF1602-70-4I-B3KE-ND 1259964-SST39WF1602-70-4I-B3KE 774-SST39WF1602-70-4I-B3KE SST39WF1602-70-4I-B3KE SST39WF1602-70-4I-B3KE SST39WF1602-70-4I-B3KE
Product Name Memory Memory - Flash - SST39WF1602-70-4I-B3KE Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA BGA
Supply Voltage 1.65V ~ 1.95V 1.65V ~ 1.95V 1.65 1.65V ~ 1.95V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - 71124S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details