Microchip Technology, Inc. Memory - Flash - WF128K32-60G2UI5 WF128K32-60G2UI5

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033406-WF128K32-60G 2UI5 Mounting: SMD (SMT) Categories: Flash Case / Package: Module Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033406-WF128K32-60G 2UI5 Mounting: SMD (SMT) Categories: Flash Case / Package: Module Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - WF128K32-60G2UI5 - 1033406-WF128K32-60G2UI5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - WF128K32-60G2UI5
1033406-WF128K32-60G2UI5
Memory - Flash - WF128K32-60G2UI5 1033406-WF128K32-60G2UI5
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033406-WF128K32-60G 2UI5 Mounting: SMD (SMT) Categories: Flash Case / Package: Module Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033406-WF128K32-60G2UI5
Mounting: SMD (SMT)
Categories: Flash
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
5V Memory IC and Storage Component - 774-WF128K32-60G2UI5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-WF128K32-60G2UI5
5V Memory IC and Storage Component 774-WF128K32-60G2UI5
128K X 32 Flash Module, 5V, 60NS, 68 Cqfp 0.88" Sq., 0.140" Product overview: WF128K32-60G2UI5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WF128K32-60G2UI5 can be used for catalog matching and distributor lookup.

128K X 32 Flash Module, 5V, 60NS, 68 Cqfp 0.88" Sq., 0.140" Product overview: WF128K32-60G2UI5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WF128K32-60G2UI5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1033406-WF128K32-60G2UI5 774-WF128K32-60G2UI5
Product Name Memory - Flash - WF128K32-60G2UI5 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details