Microchip Technology, Inc. Memory SST39VF1681-70-4C-B3KE

Description
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF1681-70-4C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA

FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA

Buy Now Datasheet
Memory - Flash - SST39VF1681-70-4C-B3KE - 212153-SST39VF1681-70-4C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF1681-70-4C-B3KE
212153-SST39VF1681-70-4C-B3KE
Memory - Flash - SST39VF1681-70-4C-B3KE 212153-SST39VF1681-70-4C-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 212153-SST39VF1681-7 0-4C-B3KE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212153-SST39VF1681-70-4C-B3KE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TFBGA
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF1681-70-4C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF1681-70-4C-B3KE
Memory IC and Storage Component 774-SST39VF1681-70-4C-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39VF1681-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1681-70-4 C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39VF1681-70-4C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1681-70-4C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF1681-70-4C-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF1681-70-4C-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39VF1681-70-4C-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site
FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF1681-70-4C-B3KE-ND 212153-SST39VF1681-70-4C-B3KE 774-SST39VF1681-70-4C-B3KE SST39VF1681-70-4C-B3KE SST39VF1681-70-4C-B3KE SST39VF1681-70-4C-B3KE SST39VF1681-70-4C-B3KE
Product Name Memory Memory - Flash - SST39VF1681-70-4C-B3KE Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA BGA; 48-TFBGA 48-TFBGA
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.7 Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - 51-20538Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA20PZ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details