Microchip Technology, Inc. Memory IC and Storage Component WS128K32NV-17H1M

Description
SRAM Module Asynchronous 4Mbit Product overview: WS128K32NV-17H1M from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS128K32NV-17H1M can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Module Asynchronous 4Mbit Product overview: WS128K32NV-17H1M from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS128K32NV-17H1M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-WS128K32NV-17H1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-WS128K32NV-17H1M
Memory IC and Storage Component 774-WS128K32NV-17H1M
SRAM Module Asynchronous 4Mbit Product overview: WS128K32NV-17H1M from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS128K32NV-17H1M can be used for catalog matching and distributor lookup.

SRAM Module Asynchronous 4Mbit Product overview: WS128K32NV-17H1M from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS128K32NV-17H1M can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - WS128K32NV-17H1M - 1027040-WS128K32NV-17H1M - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - WS128K32NV-17H1M
1027040-WS128K32NV-17H1M
Memory - RAM - WS128K32NV-17H1M 1027040-WS128K32NV-17H1M
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027040-WS128K32NV-1 7H1M Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 66 Categories: RAM Case / Package: Module Alternative Parts (Cross-Reference): WS128K32NV-17H1MWS12 8K32NV17H1M; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027040-WS128K32NV-17H1M
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 66
Categories: RAM
Case / Package: Module
Alternative Parts (Cross-Reference): WS128K32NV-17H1MWS128K32NV17H1M;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-WS128K32NV-17H1M 1027040-WS128K32NV-17H1M
Product Name Memory IC and Storage Component Memory - RAM - WS128K32NV-17H1M
Memory Category SRAM Chip SRAM Chip
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 457780-4830 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers