IC FLASH 4MBIT SPI 30MHZ 8SOIC Product overview: USBF129-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 30MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-USBF129-I/SN can be used for catalog matching and distributor lookup.
FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 902350-USBF129-I/SN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 4Mb (512K x 8) SPI 30 MHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: USBF129
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH Memory IC 4Mbit SPI 30 MHz 8-SOIC
IC FLASH 4MBIT SPI 30MHZ 8SOIC
IC FLASH 4MBIT SPI 30MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-USBF129-I/SN | USBF129-I/SN-ND | 902350-USBF129-I/SN | USBF129-I/SN | USBF129-I/SN | USBF129-I/SN |
| Product Name | 30MHZ Memory IC and Storage Component | Memory | Memory - Flash - USBF129-I/SN | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Pins | 8 | |||||
| Supply Voltage | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |