IC FLASH 4MBIT SPI 30MHZ 8SOIC
FLASH Memory IC 4Mbit SPI 30 MHz 8-SOIC
IC FLASH 4MBIT SPI 30MHZ 8SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | USBF129-I/SNVAO | USBF129-I/SNVAO | USBF129-I/SNVAO |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Data Rate | 30 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |