Manufacturer: Microchip Technology
Win Source Part Number: 089536-SST39VF1681-7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Access Time: 70ns
Family Name: SST39VF1681
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL016A90TAIR23; S29GL016A90TAIR20; S29GL016A90TFIR23;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1681-70-4C-EK
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH MEMORY, 16 MBIT, 70 NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 089536-SST39VF1681-70-4C-EKE | SST39VF1681-70-4C-EKE-ND | 774-SST39VF1681-70-4C-EKE | SST39VF1681-70-4C-EKE | SST39VF1681-70-4C-EKE | 92R4794 | SST39VF1681-70-4C-EKE | SST39VF1681-70-4C-EKE |
| Product Name | Memory - Flash - SST39VF1681-70-4C-EKE | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 16 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOP; 48-TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724", 18.40mm Width) | TSOP | 48-TFSOP (0.724\", 18.40mm Width) | |||
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | -3.3V; 2.7 | 48-TFSOP (0.724, 18.40mm Width) | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |