Microchip Technology, Inc. Memory IC and Storage Component WS128K32V-20G2UI

Description
SRAM Module Asynchronous 4Mbit Product overview: WS128K32V-20G2UI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-WS128K32V-20G2U I can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Module Asynchronous 4Mbit Product overview: WS128K32V-20G2UI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-WS128K32V-20G2U I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-WS128K32V-20G2UI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-WS128K32V-20G2UI
Memory IC and Storage Component 2020-WS128K32V-20G2UI
SRAM Module Asynchronous 4Mbit Product overview: WS128K32V-20G2UI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-WS128K32V-20G2U I can be used for catalog matching and distributor lookup.

SRAM Module Asynchronous 4Mbit Product overview: WS128K32V-20G2UI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-WS128K32V-20G2UI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - WS128K32V-20G2UI - 1226918-WS128K32V-20G2UI - Win Source Electronics
Laguna Hills, CA, United States
Memory - WS128K32V-20G2UI
1226918-WS128K32V-20G2UI
Memory - WS128K32V-20G2UI 1226918-WS128K32V-20G2UI
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226918-WS128K32V-20 G2UI Operating Supply Voltage: 3.3 V Number of Pins: 68 Categories: Memory Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226918-WS128K32V-20G2UI
Operating Supply Voltage: 3.3 V
Number of Pins: 68
Categories: Memory
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-WS128K32V-20G2UI 1226918-WS128K32V-20G2UI
Product Name Memory IC and Storage Component Memory - WS128K32V-20G2UI
Memory Category SRAM Chip SRAM Chip
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C16Q45/B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 450 ns
Density 16 kbits
View Details
2 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers