Microchip Technology, Inc. Memory SST39WF800A-90-4I-B3KE

Description
FLASH Memory IC 8Mb (512K x 16) Parallel 90ns 48-TFBGA
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (512K x 16) Parallel 90ns 48-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39WF800A-90-4I-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 90ns 48-TFBGA

FLASH Memory IC 8Mb (512K x 16) Parallel 90ns 48-TFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39WF800A-90-4I-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF800A-90-4I-B3KE
Memory IC and Storage Component 774-SST39WF800A-90-4I-B3KE
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: SST39WF800A-90-4I-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF800A-90-4 I-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: SST39WF800A-90-4I-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF800A-90-4I-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39WF800A-90-4I-B3KE - 1259966-SST39WF800A-90-4I-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39WF800A-90-4I-B3KE
1259966-SST39WF800A-90-4I-B3KE
Memory - Flash - SST39WF800A-90-4I-B3KE 1259966-SST39WF800A-90-4I-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 1259966-SST39WF800A- 90-4I-B3KE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 48-TFBGA Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Write Cycle Time - Word, Page: 40μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: SST39WF800A Manufacturer Pack Quantity: 480 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 1.95V

Manufacturer: Microchip Technology
Win Source Part Number: 1259966-SST39WF800A-90-4I-B3KE
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Supplier Device Package: 48-TFBGA
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.sst.com/
Write Cycle Time - Word, Page: 40μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: SST39WF800A
Manufacturer Pack Quantity: 480
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 1.95V

Buy Now
Integrated Circuits (ICs) - Memory SST39WF800A-90-4I-B3KE
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site
FLASH Memory IC 8Mbit Parallel 90 ns 48-TFBGA

FLASH Memory IC 8Mbit Parallel 90 ns 48-TFBGA

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39WF800A-90-4I-B3KE-ND 774-SST39WF800A-90-4I-B3KE 1259966-SST39WF800A-90-4I-B3KE SST39WF800A-90-4I-B3KE SST39WF800A-90-4I-B3KE SST39WF800A-90-4I-B3KE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39WF800A-90-4I-B3KE Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 48-TFBGA BGA; Tray BGA BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F001H-90T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 1000 kbits
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 520366230906 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details