Microchip Technology, Inc. Memory SST39VF401C-70-4C-EKE-T

Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF401C-70-4C-EKE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - Flash - SST39VF401C-70-4C-EKE-T - 795474-SST39VF401C-70-4C-EKE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF401C-70-4C-EKE-T
795474-SST39VF401C-70-4C-EKE-T
Memory - Flash - SST39VF401C-70-4C-EKE-T 795474-SST39VF401C-70-4C-EKE-T
Manufacturer: Microchip Technology Win Source Part Number: 795474-SST39VF401C-7 0-4C-EKE-T Series: SST39 MPF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 70ns Family Name: SST39VF401C Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TSOP Alternative Parts (Cross-Reference): M29W400DT45N1E; M29W400DT45N1T; M29W400DT45N1; M29W400DT45N1F; Introduction Date: October 05, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795474-SST39VF401C-70-4C-EKE-T
Series: SST39 MPF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70ns
Family Name: SST39VF401C
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): M29W400DT45N1E; M29W400DT45N1T; M29W400DT45N1; M29W400DT45N1F;
Introduction Date: October 05, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF401C-70-4C-EKE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF401C-70-4C-EKE-T
Memory IC and Storage Component 774-SST39VF401C-70-4C-EKE-T
IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39VF401C-70-4C-EK E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF401C-70-4 C-EKE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39VF401C-70-4C-EKE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF401C-70-4C-EKE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF401C-70-4C-EKE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF401C-70-4C-EKE-T
Integrated Circuits (ICs) - Memory - Memory SST39VF401C-70-4C-EKE-T
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
FLASH Memory IC 4Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 4Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF401C-70-4C-EKE-T-ND 795474-SST39VF401C-70-4C-EKE-T 774-SST39VF401C-70-4C-EKE-T SST39VF401C-70-4C-EKE-T SST39VF401C-70-4C-EKE-T SST39VF401C-70-4C-EKE-T
Product Name Memory Memory - Flash - SST39VF401C-70-4C-EKE-T Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.7 Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 04B642 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 8000 kbits
Package Type TSOP
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details