Manufacturer: Microchip Technology
Win Source Part Number: 037336-SST39VF1682-7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1682-70-4C-EK
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 037336-SST39VF1682-70-4C-EKE | 774-SST39VF1682-70-4C-EKE | SST39VF1682-70-4C-EKE-ND | SST39VF1682-70-4C-EKE | SST39VF1682-70-4C-EKE | SST39VF1682-70-4C-EKE | SST39VF1682-70-4C-EKE |
| Product Name | Memory - Flash - SST39VF1682-70-4C-EKE | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP; 48-TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724", 18.40mm Width) | |||
| Supply Voltage | 2.7 V ~ 3.6 V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 0degC ~ 70degC (TA) | 2.7V ~ 3.6V |