Microchip Technology, Inc. Memory IC and Storage Component SST39VF402C-70-4C-B3KE

Description
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39VF402C-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF402C-70-4 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39VF402C-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF402C-70-4 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST39VF402C-70-4C-B3KE is a 4 Mbit (256K x 16) Multi-Purpose Flash Plus memory device from Quarktwin Technology Ltd., utilizing proprietary CMOS SuperFlash technology. It operates with a power supply voltage range of 2.7V to 3.6V for write operations, ensuring compatibility with various applications. The device features a typical word program time of 7 µs and supports sector, block, and chip erase capabilities, with typical sector erase and block erase times of 18 ms. This memory device is designed for high reliability, offering an endurance of 100,000 write/erase cycles and data retention exceeding 100 years. It consumes low power, with an active current of 5 mA and standby current of 3 µA. The SST39VF402C includes hardware block protection and a security ID feature for enhanced data protection. It is available in multiple package options, including a 48-ball TFBGA package, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The SST39VF402C-70-4C-B3KE is a 4 Mbit (256K x 16) Multi-Purpose Flash Plus memory device from Quarktwin Technology Ltd., utilizing proprietary CMOS SuperFlash technology. It operates with a power supply voltage range of 2.7V to 3.6V for write operations, ensuring compatibility with various applications. The device features a typical word program time of 7 µs and supports sector, block, and chip erase capabilities, with typical sector erase and block erase times of 18 ms. This memory device is designed for high reliability, offering an endurance of 100,000 write/erase cycles and data retention exceeding 100 years. It consumes low power, with an active current of 5 mA and standby current of 3 µA. The SST39VF402C includes hardware block protection and a security ID feature for enhanced data protection. It is available in multiple package options, including a 48-ball TFBGA package, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39VF402C-70-4C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF402C-70-4C-B3KE
Memory IC and Storage Component 774-SST39VF402C-70-4C-B3KE
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39VF402C-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF402C-70-4 C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39VF402C-70-4C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF402C-70-4C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254268-SST39VF402C-70-4C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254268-SST39VF402C-70-4C-B3KE
Integrated Circuits (ICs) - Memory 1254268-SST39VF402C-70-4C-B3KE
Win Source Part Number: 1254268-SST39VF402C- 70-4C-B3KE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 480 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39VF402

Win Source Part Number: 1254268-SST39VF402C-70-4C-B3KE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39VF402

Buy Now Datasheet
Memory - SST39VF402C-70-4C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
FLASH Memory IC 4Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH Memory IC 4Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF402C-70-4C-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF402C-70-4C-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39VF402C-70-4C-B3KE
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39VF402C-70-4C-B3KE 1254268-SST39VF402C-70-4C-B3KE SST39VF402C-70-4C-B3KE-ND SST39VF402C-70-4C-B3KE SST39VF402C-70-4C-B3KE SST39VF402C-70-4C-B3KE
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 27C010-120DI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP32
View Details
4 suppliers
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers