Microchip Technology, Inc. Memory USBF129T-I/SN

Description
FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - USBF129T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC

Buy Now Datasheet
Memory - USBF129T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC

Buy Now Datasheet
Memory - USBF129T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30MHZ Memory IC and Storage Component
774-USBF129T-I/SN
30MHZ Memory IC and Storage Component 774-USBF129T-I/SN
IC FLASH 4MBIT SPI 30MHZ 8SOIC Product overview: USBF129T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 30MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-USBF129T-I/SN can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 30MHZ 8SOIC Product overview: USBF129T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 30MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-USBF129T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 966706-USBF129T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
966706-USBF129T-I/SN
Integrated Circuits (ICs) - Memory 966706-USBF129T-I/SN
Win Source Part Number: 966706-USBF129T-I/SN Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 30 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): USBF129T-I/SNUSBF129 T-ISN; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: USBF129T-I/SN-ND,USB F129T-I/SNCT,USBF129 T-I/SNDKR,USBF129T-I /SNTR Base Product Number: USBF129

Win Source Part Number: 966706-USBF129T-I/SN
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 30 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): USBF129T-I/SNUSBF129T-ISN;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: USBF129T-I/SN-ND,USBF129T-I/SNCT,USBF129T-I/SNDKR,USBF129T-I/SNTR
Base Product Number: USBF129

Buy Now Datasheet
Memory - USBF129T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 30 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 30 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - USBF129T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
USBF129T-I/SN
Integrated Circuits (ICs) - Memory USBF129T-I/SN
IC FLASH 4MBIT SPI 30MHZ 8SOIC

IC FLASH 4MBIT SPI 30MHZ 8SOIC

Supplier's Site
IC FLASH 4MBIT SPI 30MHZ 8SOIC

IC FLASH 4MBIT SPI 30MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number USBF129T-I/SNTR-ND 774-USBF129T-I/SN 966706-USBF129T-I/SN USBF129T-I/SN USBF129T-I/SN USBF129T-I/SN
Product Name Memory 30MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers