Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST39WF800B-70-4C-MAQE

Description
Win Source Part Number: 1254256-SST39WF800B- 70-4C-MAQE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 740 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 40µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39WF800
Request a Quote
Description
Win Source Part Number: 1254256-SST39WF800B- 70-4C-MAQE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 740 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 40µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39WF800
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST39WF800B is an 8 Mbit (512K x16) CMOS Multi-Purpose Flash memory IC, utilizing proprietary SuperFlash technology for enhanced performance and reliability. It operates with a single voltage supply ranging from 1.65V to 1.95V, making it suitable for low-power applications. The device features a fast read access time of 70 ns and supports sector and block erase capabilities, with typical sector erase and block erase times of 36 ms. The word programming time is approximately 28 µs. This memory IC is designed for high endurance, with a typical write/erase cycle endurance of 100,000 cycles and data retention exceeding 100 years. It is compliant with JEDEC standard pin assignments for x16 memories, ensuring compatibility with various systems. The SST39WF800B is available in multiple package options, including 48-ball TFBGA and WFBGA, and is RoHS compliant, making it suitable for a wide range of applications requiring reliable non-volatile memory solutions.

Datasheet Summary
Powered by GS/AI

The SST39WF800B is an 8 Mbit (512K x16) CMOS Multi-Purpose Flash memory IC, utilizing proprietary SuperFlash technology for enhanced performance and reliability. It operates with a single voltage supply ranging from 1.65V to 1.95V, making it suitable for low-power applications. The device features a fast read access time of 70 ns and supports sector and block erase capabilities, with typical sector erase and block erase times of 36 ms. The word programming time is approximately 28 µs. This memory IC is designed for high endurance, with a typical write/erase cycle endurance of 100,000 cycles and data retention exceeding 100 years. It is compliant with JEDEC standard pin assignments for x16 memories, ensuring compatibility with various systems. The SST39WF800B is available in multiple package options, including 48-ball TFBGA and WFBGA, and is RoHS compliant, making it suitable for a wide range of applications requiring reliable non-volatile memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254256-SST39WF800B-70-4C-MAQE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254256-SST39WF800B-70-4C-MAQE
Integrated Circuits (ICs) - Memory 1254256-SST39WF800B-70-4C-MAQE
Win Source Part Number: 1254256-SST39WF800B- 70-4C-MAQE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 740 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 40µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39WF800

Win Source Part Number: 1254256-SST39WF800B-70-4C-MAQE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 740
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 70 ns
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 48-WFBGA
Supplier Device Package: 48-WFBGA (6x4)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 40µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39WF800

Buy Now Datasheet
Memory - SST39WF800B-70-4C-MAQE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-WFBGA (6x4)

FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-WFBGA (6x4)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39WF800B-70-4C-MAQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF800B-70-4C-MAQE
Memory IC and Storage Component 774-SST39WF800B-70-4C-MAQE
IC FLASH 8MBIT PARALLEL 48WFBGA Product overview: SST39WF800B-70-4C-MA QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF800B-70-4 C-MAQE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48WFBGA Product overview: SST39WF800B-70-4C-MAQE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF800B-70-4C-MAQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39WF800B-70-4C-MAQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39WF800B-70-4C-MAQE
Integrated Circuits (ICs) - Memory - Memory SST39WF800B-70-4C-MAQE
IC FLASH 8MBIT PARALLEL 48WFBGA

IC FLASH 8MBIT PARALLEL 48WFBGA

Supplier's Site
IC FLASH 8MBIT PARALLEL 48WFBGA

IC FLASH 8MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet
FLASH Memory IC 8Mbit Parallel 70 ns 48-WFBGA (6x4)

FLASH Memory IC 8Mbit Parallel 70 ns 48-WFBGA (6x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254256-SST39WF800B-70-4C-MAQE SST39WF800B-70-4C-MAQE-ND 774-SST39WF800B-70-4C-MAQE SST39WF800B-70-4C-MAQE SST39WF800B-70-4C-MAQE SST39WF800B-70-4C-MAQE
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Flash Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 40000 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.65V ~ 1.95V 1.65V ~ 1.95V 1.65 Surface Mount 1.65V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL032P0XMFV010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details