Microchip Technology, Inc. Memory SST39WF1601-90-4C-B3KE

Description
FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-TFBGA
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39WF1601-90-4C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-TFBGA

FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-TFBGA

Buy Now Datasheet
Memory - Flash - SST39WF1601-90-4C-B3KE - 897785-SST39WF1601-90-4C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39WF1601-90-4C-B3KE
897785-SST39WF1601-90-4C-B3KE
Memory - Flash - SST39WF1601-90-4C-B3KE 897785-SST39WF1601-90-4C-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 897785-SST39WF1601-9 0-4C-B3KE Series: SST39 MPF™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH Memory IC 16Mb (1M x 16) Parallel 90 ns 48-TFBGA Package: Tray Package: 48-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: SST39WF1601 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 897785-SST39WF1601-90-4C-B3KE
Series: SST39 MPF™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH Memory IC 16Mb (1M x 16) Parallel 90 ns 48-TFBGA
Package: Tray
Package: 48-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SST39WF1601
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39WF1601-90-4C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF1601-90-4C-B3KE
Memory IC and Storage Component 774-SST39WF1601-90-4C-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1601-90-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-90-4 C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1601-90-4C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-90-4C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 90 ns 48-TFBGA

FLASH Memory IC 16Mbit Parallel 90 ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory SST39WF1601-90-4C-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39WF1601-90-4C-B3KE-ND 897785-SST39WF1601-90-4C-B3KE 774-SST39WF1601-90-4C-B3KE SST39WF1601-90-4C-B3KE SST39WF1601-90-4C-B3KE SST39WF1601-90-4C-B3KE
Product Name Memory Memory - Flash - SST39WF1601-90-4C-B3KE Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA BGA; Tray BGA; 48-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 1Mbit, 70Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 08C4100 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type LCC
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details