IC FLASH 32MBIT PARALLEL 48TSOP Product overview: SST39VF3202B-70-4I-E
Manufacturer: Microchip Technology
Win Source Part Number: 1259931-SST39VF3202B
Series: SST39 MPF
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Family Name: SST39VF3202B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): MBM29DL321TD-90PFTR;
Introduction Date: August 05, 2000
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP
FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF3202B-70-4I-EKE | 1259931-SST39VF3202B-70-4I-EKE | SST39VF3202B-70-4I-EKE-ND | SST39VF3202B-70-4I-EKE | SST39VF3202B-70-4I-EKE | SST39VF3202B-70-4I-EKE | SST39VF3202B-70-4I-EKE |
| Product Name | Memory IC and Storage Component | Memory - Flash - SST39VF3202B-70-4I-EKE | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Endurance | 10000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |