Microchip Technology, Inc. 2Mb 2.7-3.6V Parallel Flash SST39VF200A

Description
The SST39VF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF200A writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 128K x16 Low Power Consumption: Active Current: 9 mA (typical) Standby Current: 3 µA (typical) Sector-Erase Capability:Uniform 2 KWord sectors Block-Erase Capability:Uniform 32 KWord blocks Fast Erase and Word-Program: Sector-Erase Time:18 ms (typical), Block-Erase Time:18 ms (typical), Chip-Erase Time:70 ms (typical, Word-Program Time:14 µs (typical) Packages Available:48-lead TSOP (12mm x 20mm), 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
The SST39VF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF200A writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 128K x16 Low Power Consumption: Active Current: 9 mA (typical) Standby Current: 3 µA (typical) Sector-Erase Capability:Uniform 2 KWord sectors Block-Erase Capability:Uniform 32 KWord blocks Fast Erase and Word-Program: Sector-Erase Time:18 ms (typical), Block-Erase Time:18 ms (typical), Chip-Erase Time:70 ms (typical, Word-Program Time:14 µs (typical) Packages Available:48-lead TSOP (12mm x 20mm), 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb 2.7-3.6V Parallel Flash - SST39VF200A - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb 2.7-3.6V Parallel Flash
SST39VF200A
2Mb 2.7-3.6V Parallel Flash SST39VF200A
The SST39VF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF200A writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 128K x16 Low Power Consumption: Active Current: 9 mA (typical) Standby Current: 3 µA (typical) Sector-Erase Capability:Uniform 2 KWord sectors Block-Erase Capability:Uniform 32 KWord blocks Fast Erase and Word-Program: Sector-Erase Time:18 ms (typical), Block-Erase Time:18 ms (typical), Chip-Erase Time:70 ms (typical, Word-Program Time:14 µs (typical) Packages Available:48-lead TSOP (12mm x 20mm), 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant

The SST39VF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF200A writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories.

Additional Features

  • Organized as 128K x16
  • Low Power Consumption: Active Current: 9 mA (typical) Standby Current: 3 µA (typical)
  • Sector-Erase Capability:Uniform 2 KWord sectors
  • Block-Erase Capability:Uniform 32 KWord blocks
  • Fast Erase and Word-Program: Sector-Erase Time:18 ms (typical), Block-Erase Time:18 ms (typical), Chip-Erase Time:70 ms (typical, Word-Program Time:14 µs (typical)
  • Packages Available:48-lead TSOP (12mm x 20mm), 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm)
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST39VF200A
Product Name 2Mb 2.7-3.6V Parallel Flash
Memory Category Flash
Data Rate 0 MHz
Access Time 70 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 71256S35TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details