The USB5734-I/MR is a 4-port USB 3.2 Gen 1 and USB 2.0 hub controller with integrated battery charging support, designed for use in standalone hubs, laptop docks, and PC peripherals. It is packaged in a 64-pin VQFN measuring 9 x 9 mm, with industrial temperature range operation from -40°C to +85°C. The device supports USB-IF Battery Charging revision 1.2, FlexConnect for upstream/downstream port swapping, and USB Link Power Management. It includes an on-chip microcontroller, 64KB ROM, 8KB RAM, and 8KB OTP ROM for configuration, and is USB-IF certified with TID 330000076. ESD protection meets JESD22-A114F at 3kV HBM.
IC HUB CTLR USB 64QFN Product overview: USB5734-I/MR from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-USB5734-I/MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-USB5734-I/MR |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 0.1875 to 625 MB/Sec |