Microchip Technology, Inc. Memory SST39VF401C-70-4I-EKE-T

Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF401C-70-4I-EKE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF401C-70-4I-EKE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF401C-70-4I-EKE-T
Memory IC and Storage Component 774-SST39VF401C-70-4I-EKE-T
IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39VF401C-70-4I-EK E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF401C-70-4 I-EKE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39VF401C-70-4I-EKE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF401C-70-4I-EKE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254327-SST39VF401C-70-4I-EKE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254327-SST39VF401C-70-4I-EKE-T
Integrated Circuits (ICs) - Memory 1254327-SST39VF401C-70-4I-EKE-T
Win Source Part Number: 1254327-SST39VF401C- 70-4I-EKE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39VF401

Win Source Part Number: 1254327-SST39VF401C-70-4I-EKE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39VF401

Buy Now Datasheet
FLASH Memory IC 4Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 4Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF401C-70-4I-EKE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF401C-70-4I-EKE-T
Integrated Circuits (ICs) - Memory - Memory SST39VF401C-70-4I-EKE-T
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF401C-70-4I-EKE-T-ND 774-SST39VF401C-70-4I-EKE-T 1254327-SST39VF401C-70-4I-EKE-T SST39VF401C-70-4I-EKE-T SST39VF401C-70-4I-EKE-T SST39VF401C-70-4I-EKE-T
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 580536-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details