Microchip Technology, Inc. Memory IC and Storage Component SST39WF400A-90-4C-M1Q

Description
IC FLASH 4MBIT 90NS 48WFBGA Product overview: SST39WF400A-90-4C-M1 Q from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4 C-M1Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT 90NS 48WFBGA Product overview: SST39WF400A-90-4C-M1 Q from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4 C-M1Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39WF400A-90-4C-M1Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF400A-90-4C-M1Q
Memory IC and Storage Component 774-SST39WF400A-90-4C-M1Q
IC FLASH 4MBIT 90NS 48WFBGA Product overview: SST39WF400A-90-4C-M1 Q from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4 C-M1Q can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT 90NS 48WFBGA Product overview: SST39WF400A-90-4C-M1Q from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4C-M1Q can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - SST39WF400A-90-4C-M1Q - 212158-SST39WF400A-90-4C-M1Q - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39WF400A-90-4C-M1Q
212158-SST39WF400A-90-4C-M1Q
Memory - Flash - SST39WF400A-90-4C-M1Q 212158-SST39WF400A-90-4C-M1Q
Manufacturer: Microchip Technology Win Source Part Number: 212158-SST39WF400A-9 0-4C-M1Q Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-WFBGA (6x4) Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 212158-SST39WF400A-90-4C-M1Q
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-WFBGA (6x4)
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-SST39WF400A-90-4C-M1Q 212158-SST39WF400A-90-4C-M1Q
Product Name Memory IC and Storage Component Memory - Flash - SST39WF400A-90-4C-M1Q
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - S25FL116K0XMFIQ10-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details