Microchip Technology, Inc. 3.3V Memory IC and Storage Component WS512K32V-15G2UI

Description
512K X 32 SRAM Module, 3.3V, 15NS, 68 Cqfp 0.88" Sq., 0.140" Product overview: WS512K32V-15G2UI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K32V-15G2UI can be used for catalog matching and distributor lookup.
Request a Quote
Description
512K X 32 SRAM Module, 3.3V, 15NS, 68 Cqfp 0.88" Sq., 0.140" Product overview: WS512K32V-15G2UI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K32V-15G2UI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-WS512K32V-15G2UI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-WS512K32V-15G2UI
3.3V Memory IC and Storage Component 774-WS512K32V-15G2UI
512K X 32 SRAM Module, 3.3V, 15NS, 68 Cqfp 0.88" Sq., 0.140" Product overview: WS512K32V-15G2UI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K32V-15G2UI can be used for catalog matching and distributor lookup.

512K X 32 SRAM Module, 3.3V, 15NS, 68 Cqfp 0.88" Sq., 0.140" Product overview: WS512K32V-15G2UI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K32V-15G2UI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - WS512K32V-15G2UI - 1030169-WS512K32V-15G2UI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - WS512K32V-15G2UI
1030169-WS512K32V-15G2UI
Memory - RAM - WS512K32V-15G2UI 1030169-WS512K32V-15G2UI
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030169-WS512K32V-15 G2UI Mounting: SMD (SMT) Categories: RAM Case / Package: Module Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030169-WS512K32V-15G2UI
Mounting: SMD (SMT)
Categories: RAM
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-WS512K32V-15G2UI 1030169-WS512K32V-15G2UI
Product Name 3.3V Memory IC and Storage Component Memory - RAM - WS512K32V-15G2UI
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - CY14B104N-BA20XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4000 kbits
View Details
2 suppliers